BUFFER/LINE DRIV/RECEIVER, OCTAL, WSOIC; Logic Family / Base Number:74HC540; Logic Device Type:Buffer / Line Driver, Inverting; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74HC540; Logic Device Type:Buffer / Line Driver, Inverting; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 81Y6673 |
| Product Name | Buffer/line Driv/receiver, Octal, Wsoic; Logic Family / Base Number Onsemi |