onsemi Latches MC74HC533AFL1

Description
OCTAL D LATCH
Request a Quote
Description
OCTAL D LATCH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC533AFL1 - Rochester Electronics
Newburyport, MA, United States
OCTAL D LATCH

OCTAL D LATCH

Supplier's Site
Latches - MC74HC533AFL1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - MC74HC533AFL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74HC533AFL1
Integrated Circuits (ICs) - Logic - Latches MC74HC533AFL1
OCTAL D LATCH

OCTAL D LATCH

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC74HC533AFL1 MC74HC533AFL1 MC74HC533AFL1
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type SOIC20; SOIC 20-SOIC (0.209\", 5.30mm Width); SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGVRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
 - 74AHC573PW/C4J - Rochester Electronics
Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type SOT360-1
View Details
Logic - Latches - 74HCT373PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Octal Latched Transceiver - 74FCT543CTSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details