onsemi Analog Switches, Multiplexers, Demultiplexers MC74HC4852ADG

Description
2 Circuit IC Switch 4:1 400Ohm 16-SOIC
Request a Quote Datasheet
Description
2 Circuit IC Switch 4:1 400Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74HC4852ADG-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4852ADG-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4852ADG-ND
2 Circuit IC Switch 4:1 400Ohm 16-SOIC

2 Circuit IC Switch 4:1 400Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4852ADG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4852ADG
Analog Switches, Multiplexers, Demultiplexers MC74HC4852ADG
2 Circuit IC Switch 4:1 400Ohm 16-SOIC

2 Circuit IC Switch 4:1 400Ohm 16-SOIC

Buy Now Datasheet
Ic, Analog Mux/dmux, Dual 4 X 1, Soic-16; Multiplexer Configuration Onsemi - 26K4243 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Analog Mux/dmux, Dual 4 X 1, Soic-16; Multiplexer Configuration Onsemi
26K4243
Ic, Analog Mux/dmux, Dual 4 X 1, Soic-16; Multiplexer Configuration Onsemi 26K4243
IC, ANALOG MUX/DMUX, DUAL 4 X 1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:550ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

IC, ANALOG MUX/DMUX, DUAL 4 X 1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:550ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74HC4852ADG-ND MC74HC4852ADG 26K4243
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Ic, Analog Mux/dmux, Dual 4 X 1, Soic-16; Multiplexer Configuration Onsemi
Configuration 4x1
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Ron 400 ohms 400 ohms 550 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3.6V 64mA SSOP Analog Switch and Multiplexer IC - 743-74CBTLV16211DLG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1913968 - RS Components, Ltd.
Specs
Configuration 2 x 4:1
Package Type SOIC; Soic
Number of Pins 16
View Details
8-bit level-shifting bus switch with output enable - 74CBTLVD3245PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers