onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ANG MC74HC4851ANG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073927-MC74HC4851AN G Packaging: Tube/Rail Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 40pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4617EPE; MC74HC4851AN; SN74HC4851N; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073927-MC74HC4851AN G Packaging: Tube/Rail Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 40pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4617EPE; MC74HC4851AN; SN74HC4851N; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ANG - 1073927-MC74HC4851ANG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ANG
1073927-MC74HC4851ANG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ANG 1073927-MC74HC4851ANG
Manufacturer: ON Semiconductor Win Source Part Number: 1073927-MC74HC4851AN G Packaging: Tube/Rail Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 40pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4617EPE; MC74HC4851AN; SN74HC4851N; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073927-MC74HC4851ANG
Packaging: Tube/Rail
Number of Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 400 Ohm
Case / Package: 16-DIP
Single Supply Voltage (V+): 2 V to 6 V
Channel Capacitance(CS off, CD off): 40pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4617EPE; MC74HC4851AN; SN74HC4851N;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
DIP Analog Switch and Multiplexer IC
747-MC74HC4851ANG
DIP Analog Switch and Multiplexer IC 747-MC74HC4851ANG
8-CHANNEL, SGL ENDED MULTIPLEXER, PDIP16, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DIP-16 Product overview: MC74HC4851ANG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4851ANG can be used for catalog matching and distributor lookup.

8-CHANNEL, SGL ENDED MULTIPLEXER, PDIP16, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DIP-16 Product overview: MC74HC4851ANG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4851ANG can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4851ANG
Analog Switches, Multiplexers, Demultiplexers MC74HC4851ANG
1 Circuit IC Switch 8:1 400Ohm 16-PDIP

1 Circuit IC Switch 8:1 400Ohm 16-PDIP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1073927-MC74HC4851ANG 747-MC74HC4851ANG MC74HC4851ANG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ANG DIP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 2 to 6 volts 6 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

18V DIP Analog Switch and Multiplexer IC - 743-CD4512BE - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts
Bandwidth 8 MHz
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV1G125GF,132 - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details