Analog Mux/Demux, 8:1, SOIC, 2V-6V, 125°C Product overview: MC74HC4851ADWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4851ADWR2G
1 Circuit IC Switch 8:1 400Ohm 16-SOIC
1 Circuit IC Switch 8:1 400Ohm 16-SOIC
1 Circuit IC Switch 8:1 400Ohm 16-SOIC
ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.7kohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:WSOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC MUX/DEMUX 8X1 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74HC4851ADWR2G | MC74HC4851ADWR2GOSCT-ND | MC74HC4851ADWR2G | 26K4241 | MC74HC4851ADWR2G |
| Product Name | 2V 6V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 8 Onsemi | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Power Dissipation | 500 milliwatts | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | Tape and Reel | SOIC; "16-SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) |