onsemi Analog Switches, Multiplexers, Demultiplexers MC74HC4851ADR2G

Description
1 Circuit IC Switch 8:1 400Ohm 16-SOIC
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 400Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4851ADR2GOSDKR-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4851ADR2GOSDKR-ND
1 Circuit IC Switch 8:1 400Ohm 16-SOIC

1 Circuit IC Switch 8:1 400Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4851ADR2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4851ADR2GOSTR-ND
1 Circuit IC Switch 8:1 400Ohm 16-SOIC

1 Circuit IC Switch 8:1 400Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4851ADR2GOSCT-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4851ADR2GOSCT-ND
1 Circuit IC Switch 8:1 400Ohm 16-SOIC

1 Circuit IC Switch 8:1 400Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADR2G - 001522-MC74HC4851ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADR2G
001522-MC74HC4851ADR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADR2G 001522-MC74HC4851ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 001522-MC74HC4851ADR 2G Packaging: Reel - TR Number of Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 40pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 001522-MC74HC4851ADR2G
Packaging: Reel - TR
Number of Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 400 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Channel Capacitance(CS off, CD off): 40pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6V SOIC Analog Switch and Multiplexer IC
747-MC74HC4851ADR2G
6V SOIC Analog Switch and Multiplexer IC 747-MC74HC4851ADR2G
Analog Mux/Demux SOIC 16, 8:1, 6V, 600R Product overview: MC74HC4851ADR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4851ADR2G can be used for catalog matching and distributor lookup.

Analog Mux/Demux SOIC 16, 8:1, 6V, 600R Product overview: MC74HC4851ADR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4851ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4851ADR2G
Analog Switches, Multiplexers, Demultiplexers MC74HC4851ADR2G
1 Circuit IC Switch 8:1 400Ohm 16-SOIC

1 Circuit IC Switch 8:1 400Ohm 16-SOIC

Buy Now Datasheet
Analogue Mux/demux, 1 Ch, 8 Onsemi - 50AC6050 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 1 Ch, 8 Onsemi
50AC6050
Analogue Mux/demux, 1 Ch, 8 Onsemi 50AC6050
ANALOGUE MUX/DEMUX, 1 CH, 8:1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.7kohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 1 CH, 8:1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.7kohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4851ADR2G
Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4851ADR2G
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74HC4851ADR2GOSDKR-ND 001522-MC74HC4851ADR2G 747-MC74HC4851ADR2G MC74HC4851ADR2G 50AC6050 MC74HC4851ADR2G
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4851ADR2G 6V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 1 Ch, 8 Onsemi Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1 8x1
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 400 ohms 400 ohms 1700 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; "16-SOIC SOIC; 16-SOIC Tape and Reel SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRG4HE - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details
135OHM Analog Switch and Multiplexer IC - 747-74HC4316PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Ron 6 ohms
Bandwidth 160 MHz
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC151SC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details