1 Circuit IC Switch 8:1 400Ohm 16-SOIC
Analog Multiplexer/Demultip
1 Circuit IC Switch 8:1 400Ohm 16-SOIC
ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.7kohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74HC4851ADG-ND | 747-MC74HC4851ADG | MC74HC4851ADG | 42K0898 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 8 Onsemi |
| Configuration | 8x1 | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | |
| Ron | 400 ohms | 400 ohms | 1700 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | SOIC; "16-SOIC | Rail/Tube | SOIC; 16-SOIC (0.154\", 3.90mm Width) |