onsemi Integrated Circuits (ICs) - Logic - Multivibrators MC74HC4538AFR2

Description
Monostable Multivibrator Dual 16-Pin SO EIAJ T/R
Request a Quote Datasheet
Description
Monostable Multivibrator Dual 16-Pin SO EIAJ T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC4538AFR2 - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator Dual 16-Pin SO EIAJ T/R

Monostable Multivibrator Dual 16-Pin SO EIAJ T/R

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MC74HC4538AFR2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC74HC4538AFR2
Integrated Circuits (ICs) - Logic - Multivibrators MC74HC4538AFR2
MONOSTABLE MULTIVIBRATOR DUAL 16

MONOSTABLE MULTIVIBRATOR DUAL 16

Supplier's Site
Multivibrators - MC74HC4538AFR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC74HC4538AFR2
Multivibrators MC74HC4538AFR2
Monostable Multivibrator 30 ns 16-SOEIAJ

Monostable Multivibrator 30 ns 16-SOEIAJ

Buy Now

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number MC74HC4538AFR2 MC74HC4538AFR2 MC74HC4538AFR2
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Package Type SOIC; Other; SOIC16 Other; 30 ns SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 74AHCT123AD,112-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
9 suppliers
Logic - Multivibrators - CD4538BCWM - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Controlled Multivibrator - 4324/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details