onsemi Logic - Logic - Multivibrators - MC74HC4538ADTR2G MC74HC4538ADTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 006905-MC74HC4538ADT R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 30ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 006905-MC74HC4538ADT R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 30ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MC74HC4538ADTR2G - 006905-MC74HC4538ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC74HC4538ADTR2G
006905-MC74HC4538ADTR2G
Logic - Logic - Multivibrators - MC74HC4538ADTR2G 006905-MC74HC4538ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 006905-MC74HC4538ADT R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 30ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 006905-MC74HC4538ADTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 30ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Multivibrators - MC74HC4538ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 30ns 16-TSSOP

Monostable Multivibrator 30ns 16-TSSOP

Buy Now Datasheet
 - MC74HC4538ADTR2G - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16

Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MC74HC4538ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC74HC4538ADTR2G
Integrated Circuits (ICs) - Logic - Multivibrators MC74HC4538ADTR2G
IC MULTIVIBRATOR 30NS 16TSSOP

IC MULTIVIBRATOR 30NS 16TSSOP

Supplier's Site
Multivibrator, Monostable, Dual, Tssop16; Logic Family / Base Number Onsemi - 81Y6672 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Monostable, Dual, Tssop16; Logic Family / Base Number Onsemi
81Y6672
Multivibrator, Monostable, Dual, Tssop16; Logic Family / Base Number Onsemi 81Y6672
MULTIVIBRATOR, MONOSTABLE, DUAL, TSSOP16; Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

MULTIVIBRATOR, MONOSTABLE, DUAL, TSSOP16; Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Multivibrators - MC74HC4538ADTR2G - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
MC74HC4538ADTR2G
Multivibrators MC74HC4538ADTR2G
IC MULTIVIBRATOR 30NS 16TSSOP

IC MULTIVIBRATOR 30NS 16TSSOP

Supplier's Site Datasheet
Logic - Multivibrators - MC74HC4538ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MC74HC4538ADTR2G
Logic - Multivibrators MC74HC4538ADTR2G
IC MULTIVIBRATOR 30NS 16TSSOP

IC MULTIVIBRATOR 30NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - MC74HC4538ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC74HC4538ADTR2G
Multivibrators MC74HC4538ADTR2G
Monostable Multivibrator 30 ns 16-TSSOP

Monostable Multivibrator 30 ns 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 006905-MC74HC4538ADTR2G MC74HC4538ADTR2GOSTR-ND MC74HC4538ADTR2G MC74HC4538ADTR2G 81Y6672 MC74HC4538ADTR2G MC74HC4538ADTR2G MC74HC4538ADTR2G
Product Name Logic - Logic - Multivibrators - MC74HC4538ADTR2G Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrator, Monostable, Dual, Tssop16; Logic Family / Base Number Onsemi Multivibrators Logic - Multivibrators Multivibrators
Supply Voltage 2 V ~ 6 V 6V 2 V ~ 6 V 2 V ~ 6 V
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; TSSOP16 Other; TSSOP Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Schmitt Trigger
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

CD4098B CMOS Dual Monostable Multivibrator - CD4098BE - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
10 suppliers
Multivibrators - 1727-7966-2-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Multivibrators - MM74HC123AMX - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Monostable Multivibrator - 54121/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details