onsemi Dual 2V 6V TSSOP Logic IC MC74HC4538ADTR2G

Description
Dual Monostable Multivibrator, 2V-6V, 125°C, CMOS, TSSOP Product overview: MC74HC4538ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, TSSOP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-MC74HC4538ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Monostable Multivibrator, 2V-6V, 125°C, CMOS, TSSOP Product overview: MC74HC4538ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, TSSOP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-MC74HC4538ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 2V 6V TSSOP Logic IC
711-MC74HC4538ADTR2G
Dual 2V 6V TSSOP Logic IC 711-MC74HC4538ADTR2G
Dual Monostable Multivibrator, 2V-6V, 125°C, CMOS, TSSOP Product overview: MC74HC4538ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, TSSOP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-MC74HC4538ADTR2G can be used for catalog matching and distributor lookup.

Dual Monostable Multivibrator, 2V-6V, 125°C, CMOS, TSSOP Product overview: MC74HC4538ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, TSSOP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-MC74HC4538ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-MC74HC4538ADTR2G
Product Name Dual 2V 6V TSSOP Logic IC
Gate Type Multivibrator
Supply Voltage 6V
Inputs 4
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54LS28J/B - Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Gates and Inverters - 1727-74AHC3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
5 suppliers