onsemi Multivibrators MC74HC4538ADR2G

Description
Monostable Multivibrator 30ns 16-SOIC
Request a Quote Datasheet
Description
Monostable Multivibrator 30ns 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - MC74HC4538ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 30ns 16-SOIC

Monostable Multivibrator 30ns 16-SOIC

Buy Now Datasheet
Multivibrators - MC74HC4538ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 30ns 16-SOIC

Monostable Multivibrator 30ns 16-SOIC

Buy Now Datasheet
Multivibrators - MC74HC4538ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 30ns 16-SOIC

Monostable Multivibrator 30ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - MC74HC4538ADR2G - 022779-MC74HC4538ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC74HC4538ADR2G
022779-MC74HC4538ADR2G
Logic - Logic - Multivibrators - MC74HC4538ADR2G 022779-MC74HC4538ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022779-MC74HC4538ADR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 30ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022779-MC74HC4538ADR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 30ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MC74HC4538ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC74HC4538ADR2G
Integrated Circuits (ICs) - Logic - Multivibrators MC74HC4538ADR2G
IC MULTIVIBRATOR 30NS 16SOIC

IC MULTIVIBRATOR 30NS 16SOIC

Supplier's Site
Multivibrators - MC74HC4538ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC74HC4538ADR2G
Multivibrators MC74HC4538ADR2G
Monostable Multivibrator 30 ns 16-SOIC

Monostable Multivibrator 30 ns 16-SOIC

Buy Now Datasheet
Multivibrator, Monostable, Dual, Soic-16; Logic Family / Base Number Onsemi - 81Y6671 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Monostable, Dual, Soic-16; Logic Family / Base Number Onsemi
81Y6671
Multivibrator, Monostable, Dual, Soic-16; Logic Family / Base Number Onsemi 81Y6671
MULTIVIBRATOR, MONOSTABLE, DUAL, SOIC-16; Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

MULTIVIBRATOR, MONOSTABLE, DUAL, SOIC-16; Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Mono Multivibrator, 35Ns, Soic-16; Logic Family / Base Number Onsemi - 45J1337 - Newark, An Avnet Company
Chicago, IL, United States
Mono Multivibrator, 35Ns, Soic-16; Logic Family / Base Number Onsemi
45J1337
Mono Multivibrator, 35Ns, Soic-16; Logic Family / Base Number Onsemi 45J1337
MONO MULTIVIBRATOR, 35NS, SOIC-16; Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:3V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

MONO MULTIVIBRATOR, 35NS, SOIC-16; Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:3V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site
Multivibrators - MC74HC4538ADR2G - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
MC74HC4538ADR2G
Multivibrators MC74HC4538ADR2G
IC MULTIVIBRATOR 30NS 16SOIC

IC MULTIVIBRATOR 30NS 16SOIC

Supplier's Site Datasheet
Logic - Multivibrators - MC74HC4538ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MC74HC4538ADR2G
Logic - Multivibrators MC74HC4538ADR2G
IC MULTIVIBRATOR 30NS 16SOIC

IC MULTIVIBRATOR 30NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number MC74HC4538ADR2GOSTR-ND 022779-MC74HC4538ADR2G MC74HC4538ADR2G MC74HC4538ADR2G 81Y6671 45J1337 MC74HC4538ADR2G MC74HC4538ADR2G
Product Name Multivibrators Logic - Logic - Multivibrators - MC74HC4538ADR2G Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrator, Monostable, Dual, Soic-16; Logic Family / Base Number Onsemi Mono Multivibrator, 35Ns, Soic-16; Logic Family / Base Number Onsemi Multivibrators Logic - Multivibrators
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) Other; SOIC Other; SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V 6V 6V 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HCT4538D,118 - Lingto Electronic Limited
Specs
Type Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BMT - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
Multivibrators - 74HC4538DB,118-NEX - Quarktwin Technology Ltd.
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Controlled Multivibrator - 4324/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details