onsemi Logic - Logic - Multivibrators - MC74HC4538ADR2 MC74HC4538ADR2

Description
Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16
Request a Quote Datasheet
Description
Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC4538ADR2 - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16

Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Multivibrators - MC74HC4538ADR2 - 1219565-MC74HC4538ADR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC74HC4538ADR2
1219565-MC74HC4538ADR2
Logic - Logic - Multivibrators - MC74HC4538ADR2 1219565-MC74HC4538ADR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219565-MC74HC4538AD R2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219565-MC74HC4538ADR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Multivibrators - MC74HC4538ADR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC74HC4538ADR2
Multivibrators MC74HC4538ADR2
Monostable Multivibrator 30 ns 16-SOIC

Monostable Multivibrator 30 ns 16-SOIC

Buy Now Datasheet
Multivibrators - MC74HC4538ADR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC74HC4538ADR2
Multivibrators MC74HC4538ADR2
Monostable Multivibrator 30 ns 16-SOIC

Monostable Multivibrator 30 ns 16-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number MC74HC4538ADR2 1219565-MC74HC4538ADR2 MC74HC4538ADR2
Product Name Logic - Logic - Multivibrators - MC74HC4538ADR2 Multivibrators
Package Type DIP; Other; DIP16 SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Dual retriggerable monostable multivibrator with reset - 74AHCT123AD,118 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7.0
Features Master Reset; ESD Protection
View Details
4 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
 - 54L122J/C - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
Monostable Multivibrator - 54121/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details