onsemi Analog Switches, Multiplexers, Demultiplexers MC74HC4316ANG

Description
4 Circuit IC Switch 1:1 90Ohm 16-PDIP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 90Ohm 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ANGOS-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4316ANGOS-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4316ANGOS-ND
4 Circuit IC Switch 1:1 90Ohm 16-PDIP

4 Circuit IC Switch 1:1 90Ohm 16-PDIP

Buy Now Datasheet
Singapore, Singapore
150MHz 1V 6V Analog Switch and Multiplexer IC
747-MC74HC4316ANG
150MHz 1V 6V Analog Switch and Multiplexer IC 747-MC74HC4316ANG
4-Ch SPST Analog Switch, 150MHz, PDIP, 1V-6V Product overview: MC74HC4316ANG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 1V, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 150MHz, 1V, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4316ANG can be used for catalog matching and distributor lookup.

4-Ch SPST Analog Switch, 150MHz, PDIP, 1V-6V Product overview: MC74HC4316ANG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 1V, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 150MHz, 1V, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4316ANG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ANG - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4316ANG
Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4316ANG
IC MUX/DEMUX QUAD 1X1 16DIP

IC MUX/DEMUX QUAD 1X1 16DIP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4316ANG
Analog Switches, Multiplexers, Demultiplexers MC74HC4316ANG
4 Circuit IC Switch 1:1 90Ohm 16-PDIP

4 Circuit IC Switch 1:1 90Ohm 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74HC4316ANGOS-ND 747-MC74HC4316ANG MC74HC4316ANG MC74HC4316ANG
Product Name Analog Switches, Multiplexers, Demultiplexers 150MHz 1V 6V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Ron 90 ohms 15 ohms 90 ohms
Bandwidth 160 MHz 150 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT158SJ - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1922929 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
8-channel analog multiplexer/demultiplexer - 74HC4051PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
8 suppliers