onsemi Analog Switches, Multiplexers, Demultiplexers MC74HC4316AFELG

Description
4 Circuit IC Switch 1:1 90Ohm 16-SOEIAJ
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 90Ohm 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74HC4316AFELGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4316AFELGOSTR-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4316AFELGOSTR-ND
4 Circuit IC Switch 1:1 90Ohm 16-SOEIAJ

4 Circuit IC Switch 1:1 90Ohm 16-SOEIAJ

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
747-MC74HC4316AFELG
Quad Analog Switch and Multiplexer IC 747-MC74HC4316AFELG
QUAD 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO16, HALOGEN FREE AND ROHS COMPLIANT, EIAJ, SO-16 Product overview: MC74HC4316AFELG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4316AFELG can be used for catalog matching and distributor lookup.

QUAD 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO16, HALOGEN FREE AND ROHS COMPLIANT, EIAJ, SO-16 Product overview: MC74HC4316AFELG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4316AFELG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316AFELG - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4316AFELG
Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4316AFELG
IC MUX/DEMUX QUAD 1X1 16SOEIAJ

IC MUX/DEMUX QUAD 1X1 16SOEIAJ

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4316AFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4316AFELG
Analog Switches, Multiplexers, Demultiplexers MC74HC4316AFELG
4 Circuit IC Switch 1:1 90Ohm 16-SOEIAJ

4 Circuit IC Switch 1:1 90Ohm 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74HC4316AFELGOSTR-ND 747-MC74HC4316AFELG MC74HC4316AFELG MC74HC4316AFELG
Product Name Analog Switches, Multiplexers, Demultiplexers Quad Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 2 to 6 volts 6 volts
Ron 90 ohms 15 ohms 90 ohms
Bandwidth 160 MHz 150 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 100364PC - Lingto Electronic Limited
Specs
Configuration 1 x 16:1
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1897117 - RS Components, Ltd.
Specs
Configuration 4x1; Quad 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details
120OHM Analog Switch and Multiplexer IC - 747-74HC4016D,652 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Ron 9 ohms
Bandwidth 160 MHz
View Details
4 suppliers