onsemi Analog Switches, Multiplexers, Demultiplexers MC74HC4316ADR2G

Description
4 Circuit IC Switch 1:1 90Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 90Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4316ADR2GOSDKR-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4316ADR2GOSDKR-ND
4 Circuit IC Switch 1:1 90Ohm 16-SOIC

4 Circuit IC Switch 1:1 90Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4316ADR2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4316ADR2GOSTR-ND
4 Circuit IC Switch 1:1 90Ohm 16-SOIC

4 Circuit IC Switch 1:1 90Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4316ADR2GOSCT-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4316ADR2GOSCT-ND
4 Circuit IC Switch 1:1 90Ohm 16-SOIC

4 Circuit IC Switch 1:1 90Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 160MHz SOIC Analog Switch and Multiplexer IC
747-MC74HC4316ADR2G
Quad 160MHz SOIC Analog Switch and Multiplexer IC 747-MC74HC4316ADR2G
Quad 4x1 Mux/Demux IC, 160MHz, SOIC-16 Product overview: MC74HC4316ADR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 160MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 160MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4316ADR2G can be used for catalog matching and distributor lookup.

Quad 4x1 Mux/Demux IC, 160MHz, SOIC-16 Product overview: MC74HC4316ADR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 160MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 160MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4316ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ADR2G - 142232-MC74HC4316ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ADR2G
142232-MC74HC4316ADR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ADR2G 142232-MC74HC4316ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 142232-MC74HC4316ADR 2G Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO/NC -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 90 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA

Manufacturer: ON Semiconductor
Win Source Part Number: 142232-MC74HC4316ADR2G
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
-3db Bandwidth: 160MHz
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 15 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 90 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ADR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4316ADR2G
Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4316ADR2G
IC MUX/DEMUX QUAD 1X1 16SOIC

IC MUX/DEMUX QUAD 1X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4316ADR2G
Analog Switches, Multiplexers, Demultiplexers MC74HC4316ADR2G
4 Circuit IC Switch 1:1 90Ohm 16-SOIC

4 Circuit IC Switch 1:1 90Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74HC4316ADR2GOSDKR-ND 747-MC74HC4316ADR2G 142232-MC74HC4316ADR2G MC74HC4316ADR2G MC74HC4316ADR2G
Product Name Analog Switches, Multiplexers, Demultiplexers Quad 160MHz SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ADR2G Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1 4x1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 90 ohms 15 ohms 90 ohms
Bandwidth 160 MHz 150 MHz 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data