16-Ch Analog Mux/Demux, 90MHz, SOIC, 2V-6V, SM Product overview: MC74HC4067ADWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, 2V, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 90MHz, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4067ADWR2G
1 Circuit IC Switch 16:1 140Ohm 24-SOIC
1 Circuit IC Switch 16:1 140Ohm 24-SOIC
1 Circuit IC Switch 16:1 140Ohm 24-SOIC
1 Circuit IC Switch 16:1 140Ohm 24-SOIC
IC MUX/DEMUX/QUAD SWITCH 24SOIC
ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:1Circuits; On State Resistance Max:160ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74HC4067ADWR2G | MC74HC4067ADWR2GOSDKR-ND | MC74HC4067ADWR2G | MC74HC4067ADWR2G | 24T3329 |
| Product Name | 90MHz 2V 6V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 4 Onsemi |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Bandwidth | 90 MHz | 90 MHz | 90 MHz | 90 MHz | |
| Min Operating Current | 0.0040 mA | ||||
| Power Dissipation | 500 milliwatts |