1 Circuit IC Switch 4:1 140Ohm 24-SOIC
ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:1Circuits; On State Resistance Max:160ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes
IC MUX/DEMUX/QUAD SWITCH 24SOIC
1 Circuit IC Switch 16:1 140Ohm 24-SOIC
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74HC4067ADWG-ND | 24T3328 | MC74HC4067ADWG | MC74HC4067ADWG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 4 Onsemi | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 140 ohms | 160 ohms | 8.5 ohms | 140 ohms |
| Bandwidth | 90 MHz | 90 MHz | 90 MHz | |
| VCT | -80 dB |