QUAD 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDIP14, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DIP-14 Product overview: MC74HC4066ANG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4066ANG can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 70Ohm 14-PDIP
4 Circuit IC Switch 1:1 70Ohm 14-PDIP
IC MUX/DEMUX QUAD 1X1 14DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74HC4066ANG | MC74HC4066ANGOS-ND | MC74HC4066ANG | MC74HC4066ANG |
| Product Name | Quad DIP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to ? volts | 2 to 12 volts | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Number of Pins | 14 | |||
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) |