onsemi Quad 160MHz 12V TSSOP Analog Switch and Multiplexer IC MC74HC4066ADTR2G

Description
Quad Analog Mux/Demux, 160MHz, 12V, SPST, TSSOP Product overview: MC74HC4066ADTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 160MHz, 12V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 160MHz, 12V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4066ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Analog Mux/Demux, 160MHz, 12V, SPST, TSSOP Product overview: MC74HC4066ADTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 160MHz, 12V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 160MHz, 12V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4066ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 160MHz 12V TSSOP Analog Switch and Multiplexer IC
747-MC74HC4066ADTR2G
Quad 160MHz 12V TSSOP Analog Switch and Multiplexer IC 747-MC74HC4066ADTR2G
Quad Analog Mux/Demux, 160MHz, 12V, SPST, TSSOP Product overview: MC74HC4066ADTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 160MHz, 12V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 160MHz, 12V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4066ADTR2G can be used for catalog matching and distributor lookup.

Quad Analog Mux/Demux, 160MHz, 12V, SPST, TSSOP Product overview: MC74HC4066ADTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 160MHz, 12V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 160MHz, 12V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4066ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4066ADTR2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4066ADTR2GOSTR-ND
4 Circuit IC Switch 1:1 70Ohm 14-TSSOP

4 Circuit IC Switch 1:1 70Ohm 14-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4066ADTR2GOSDKR-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4066ADTR2GOSDKR-ND
4 Circuit IC Switch 1:1 70Ohm 14-TSSOP

4 Circuit IC Switch 1:1 70Ohm 14-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4066ADTR2GOSCT-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4066ADTR2GOSCT-ND
4 Circuit IC Switch 1:1 70Ohm 14-TSSOP

4 Circuit IC Switch 1:1 70Ohm 14-TSSOP

Buy Now Datasheet
Analogue Mux/demux, 1 Onsemi - 81Y6670 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 1 Onsemi
81Y6670
Analogue Mux/demux, 1 Onsemi 81Y6670
ANALOGUE MUX/DEMUX, 1:1, TSSOP-16; Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:120ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:TSSOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 1:1, TSSOP-16; Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:120ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:TSSOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switch, Quad, Spst, Tssop-14; Multiplexer Configuration Onsemi - 42K0895 - Newark, An Avnet Company
Chicago, IL, United States
Analog Switch, Quad, Spst, Tssop-14; Multiplexer Configuration Onsemi
42K0895
Analog Switch, Quad, Spst, Tssop-14; Multiplexer Configuration Onsemi 42K0895
ANALOG SWITCH, QUAD, SPST, TSSOP-14; Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:120ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:TSSOP; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

ANALOG SWITCH, QUAD, SPST, TSSOP-14; Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:120ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:TSSOP; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4066ADTR2G
Analog Switches, Multiplexers, Demultiplexers MC74HC4066ADTR2G
4 Circuit IC Switch 1:1 70Ohm 14-TSSOP

4 Circuit IC Switch 1:1 70Ohm 14-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4066ADTR2G
Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4066ADTR2G
IC MUX/DEMUX QUAD 1X1 14TSSOP

IC MUX/DEMUX QUAD 1X1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-MC74HC4066ADTR2G MC74HC4066ADTR2GOSTR-ND 81Y6670 MC74HC4066ADTR2G MC74HC4066ADTR2G
Product Name Quad 160MHz 12V TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 1 Onsemi Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 12 volts 2 to 12 volts 2 to 12 volts
Bandwidth 160 MHz 160 MHz 160 MHz 160 MHz
Min Operating Current 0.0400 mA
Power Dissipation 450 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT153SC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AXP1G157GMHTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
2 suppliers