onsemi Multiplexer Configuration Onsemi MC74HC4066ADR2G.

Description
Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:120ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:120ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiplexer Configuration Onsemi - 27AC8727 - Newark, An Avnet Company
Chicago, IL, United States
Multiplexer Configuration Onsemi
27AC8727
Multiplexer Configuration Onsemi 27AC8727
Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:120ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:120ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Analog Multiplexers
Product Number 27AC8727
Product Name Multiplexer Configuration Onsemi
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 12 volts
Ron 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AHCT138PW-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1923274P - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 16
View Details