onsemi Analog Switches, Multiplexers, Demultiplexers MC74HC4066ADG

Description
4 Circuit IC Switch 1:1 70Ohm 14-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 70Ohm 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADGOS-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4066ADGOS-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4066ADGOS-ND
4 Circuit IC Switch 1:1 70Ohm 14-SOIC

4 Circuit IC Switch 1:1 70Ohm 14-SOIC

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 8061609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8061609
Multiplexer & Demultiplexer ICs 8061609
MC74HC4066ADG, LOG CMOS MLTIPLXR QUAD

MC74HC4066ADG, LOG CMOS MLTIPLXR QUAD

Supplier's Site
Multiplexer & Demultiplexer ICs - 8061609P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8061609P
Multiplexer & Demultiplexer ICs 8061609P
MC74HC4066ADG, LOG CMOS MLTIPLXR QUAD

MC74HC4066ADG, LOG CMOS MLTIPLXR QUAD

Supplier's Site
Singapore, Singapore
Quad 160MHz 12V SOIC Analog Switch and Multiplexer IC
747-MC74HC4066ADG
Quad 160MHz 12V SOIC Analog Switch and Multiplexer IC 747-MC74HC4066ADG
Quad SPST Analog Switch IC, 160MHz BW, SOIC, 12V Product overview: MC74HC4066ADG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 160MHz, 12V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 160MHz, 12V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4066ADG can be used for catalog matching and distributor lookup.

Quad SPST Analog Switch IC, 160MHz BW, SOIC, 12V Product overview: MC74HC4066ADG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 160MHz, 12V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 160MHz, 12V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4066ADG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4066ADG
Analog Switches, Multiplexers, Demultiplexers MC74HC4066ADG
4 Circuit IC Switch 1:1 70Ohm 14-SOIC

4 Circuit IC Switch 1:1 70Ohm 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74HC4066ADGOS-ND 8061609 8061609P 747-MC74HC4066ADG MC74HC4066ADG
Product Name Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Quad 160MHz 12V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1 Quad SPST Quad SPST
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2 to 12 volts 2 to 12 volts
Ron 70 ohms 70 ohms
Bandwidth 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897076 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
3.6V TSSOP Analog Switch and Multiplexer IC - 743-74CBTLV3383PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-6676-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
5 suppliers