onsemi Logic Family / Base Number Onsemi MC74HC4060ADR2G.

Description
Logic Family / Base Number:74HC4060; Counter Type:Ripple Carry Binary; Clock Frequency:50MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC RoHS Compliant: Yes
Description
Logic Family / Base Number:74HC4060; Counter Type:Ripple Carry Binary; Clock Frequency:50MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 29AC8193 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
29AC8193
Logic Family / Base Number Onsemi 29AC8193
Logic Family / Base Number:74HC4060; Counter Type:Ripple Carry Binary; Clock Frequency:50MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC RoHS Compliant: Yes

Logic Family / Base Number:74HC4060; Counter Type:Ripple Carry Binary; Clock Frequency:50MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Counters
Product Number 29AC8193
Product Name Logic Family / Base Number Onsemi
Counter Type Ripple Carry Binary
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 74LVC163DB,112-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous
Counter Direction UP
View Details
4 suppliers
SN54AS869 Synchronous 8-Bit Up/Down Counters - 5962-8952601LA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
2 suppliers