onsemi Counters, Dividers MC74HC4060AD

Description
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MC74HC4060AD-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC74HC4060AD-ND
Counters, Dividers MC74HC4060AD-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC74HC4060AD - 1219545-MC74HC4060AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC4060AD
1219545-MC74HC4060AD
Logic - Logic - Counters, Dividers - MC74HC4060AD 1219545-MC74HC4060AD
Manufacturer: ON Semiconductor Win Source Part Number: 1219545-MC74HC4060AD Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): 74HC4060D; 74HC4060D-Q100; 74HC4060D-Q100,118; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 74HC4060 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219545-MC74HC4060AD
Packaging: Tube
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): 74HC4060D; 74HC4060D-Q100; 74HC4060D-Q100,118;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC4060
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74HC4060AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74HC4060AD
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74HC4060AD
IC BINARY COUNTER 14-BIT 16SOIC

IC BINARY COUNTER 14-BIT 16SOIC

Supplier's Site
Counters, Dividers - MC74HC4060AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC4060AD
Counters, Dividers MC74HC4060AD
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC74HC4060AD-ND 1219545-MC74HC4060AD MC74HC4060AD MC74HC4060AD
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC74HC4060AD Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Logic - Counters, Dividers - 74HC4017DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 83 MHz
View Details
3 suppliers
Counter ICs - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type SSOP; Tssop
Logic Family Hc
View Details