onsemi Analog Switches, Multiplexers, Demultiplexers MC74HC4053D

Description
Circuit IC Switch
Description
Circuit IC Switch
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HC4053D is a triple single-pole, double-position analog multiplexer/demultiplexer designed using high-performance silicon-gate CMOS technology. It features fast switching speeds, low ON resistance, and low OFF leakage currents, making it suitable for controlling analog signals across a wide voltage range from 2.0V to 12.0V. The device allows independent control of each switch through three channel-select inputs, enabling flexible signal routing. It is compatible with standard CMOS outputs and can also interface with LSTTL outputs when used with pull-up resistors. The MC74HC4053D is designed to minimize crosstalk between switches and includes diode protection on all inputs and outputs, enhancing reliability in various applications. This part is ideal for engineers looking for efficient signal management in analog circuits.

Datasheet Summary
Powered by GS/AI

The MC74HC4053D is a triple single-pole, double-position analog multiplexer/demultiplexer designed using high-performance silicon-gate CMOS technology. It features fast switching speeds, low ON resistance, and low OFF leakage currents, making it suitable for controlling analog signals across a wide voltage range from 2.0V to 12.0V. The device allows independent control of each switch through three channel-select inputs, enabling flexible signal routing. It is compatible with standard CMOS outputs and can also interface with LSTTL outputs when used with pull-up resistors. The MC74HC4053D is designed to minimize crosstalk between switches and includes diode protection on all inputs and outputs, enhancing reliability in various applications. This part is ideal for engineers looking for efficient signal management in analog circuits.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74HC4053D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4053D
Analog Switches, Multiplexers, Demultiplexers MC74HC4053D
Circuit IC Switch

Circuit IC Switch

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers
Product Number MC74HC4053D
Product Name Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897074 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC151D,653 - 1008228-74HC151D,653 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SO
View Details
6 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3244PW,118 - Lingto Electronic Limited
Specs
Configuration 4 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details