onsemi Analog Switches, Multiplexers, Demultiplexers MC74HC4053AFELG

Description
3 Circuit IC Switch 2:1 100Ohm 16-SOEIAJ
Request a Quote Datasheet
Description
3 Circuit IC Switch 2:1 100Ohm 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AFELGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4053AFELGOSTR-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4053AFELGOSTR-ND
3 Circuit IC Switch 2:1 100Ohm 16-SOEIAJ

3 Circuit IC Switch 2:1 100Ohm 16-SOEIAJ

Buy Now Datasheet
Singapore, Singapore
SMD 120MHz SOIC Analog Switch and Multiplexer IC
747-MC74HC4053AFELG
SMD 120MHz SOIC Analog Switch and Multiplexer IC 747-MC74HC4053AFELG
Triple 2-Ch Mux/Demux, 120MHz, SOIC, Surface Mount Product overview: MC74HC4053AFELG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 120MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4053AFELG can be used for catalog matching and distributor lookup.

Triple 2-Ch Mux/Demux, 120MHz, SOIC, Surface Mount Product overview: MC74HC4053AFELG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 120MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4053AFELG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AFELG - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4053AFELG
Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4053AFELG
IC MUX/DEMUX TRIPLE 2X1 16SOEIAJ

IC MUX/DEMUX TRIPLE 2X1 16SOEIAJ

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4053AFELG
Analog Switches, Multiplexers, Demultiplexers MC74HC4053AFELG
3 Circuit IC Switch 2:1 100Ohm 16-SOEIAJ

3 Circuit IC Switch 2:1 100Ohm 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74HC4053AFELGOSTR-ND 747-MC74HC4053AFELG MC74HC4053AFELG MC74HC4053AFELG
Product Name Analog Switches, Multiplexers, Demultiplexers SMD 120MHz SOIC Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Ron 100 ohms 10 ohms 100 ohms
Bandwidth 120 MHz 120 MHz 120 MHz 120 MHz
VCT -60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-2781-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
4 suppliers
SN74CB3Q3251 1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3251DGVRE4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details