onsemi Analog Switches, Multiplexers, Demultiplexers MC74HC4053AF

Description
3 Circuit IC Switch 2:1 100Ohm 16-SOEIAJ
Request a Quote Datasheet
Description
3 Circuit IC Switch 2:1 100Ohm 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AF-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4053AF-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4053AF-ND
3 Circuit IC Switch 2:1 100Ohm 16-SOEIAJ

3 Circuit IC Switch 2:1 100Ohm 16-SOEIAJ

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4053AF
Analog Switches, Multiplexers, Demultiplexers MC74HC4053AF
3 Circuit IC Switch 2:1 100Ohm 16-SOEIAJ

3 Circuit IC Switch 2:1 100Ohm 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74HC4053AF-ND MC74HC4053AF
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 2 to 6 volts
Ron 100 ohms 100 ohms
Bandwidth 120 MHz 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3 Multiplexer - QM25032 - Qorvo
Specs
Bandwidth 60 MHz
Package Type SMT
Number of Pins 5
View Details
Multiplexer & Demultiplexer ICs - 1904661 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type So
Number of Pins 16
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3862QG - Lingto Electronic Limited
Specs
Configuration 10 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details