onsemi Analog Switches, Multiplexers, Demultiplexers MC74HC4053ADWR2G

Description
3 Circuit IC Switch 2:1 100Ohm 16-SOIC
Request a Quote Datasheet
Description
3 Circuit IC Switch 2:1 100Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADWR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4053ADWR2GOSCT-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4053ADWR2GOSCT-ND
3 Circuit IC Switch 2:1 100Ohm 16-SOIC

3 Circuit IC Switch 2:1 100Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADWR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4053ADWR2GOSDKR-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4053ADWR2GOSDKR-ND
3 Circuit IC Switch 2:1 100Ohm 16-SOIC

3 Circuit IC Switch 2:1 100Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADWR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4053ADWR2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4053ADWR2GOSTR-ND
3 Circuit IC Switch 2:1 100Ohm 16-SOIC

3 Circuit IC Switch 2:1 100Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADWR2G - 022775-MC74HC4053ADWR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADWR2G
022775-MC74HC4053ADWR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADWR2G 022775-MC74HC4053ADWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022775-MC74HC4053ADW R2G Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Channel Capacitance(CS off, CD off): 50pF Max Leakage Current (IS off): 100nA

Manufacturer: ON Semiconductor
Win Source Part Number: 022775-MC74HC4053ADWR2G
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 120MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Channel Capacitance(CS off, CD off): 50pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Singapore, Singapore
120MHz SOIC Analog Switch and Multiplexer IC
747-MC74HC4053ADWR2G
120MHz SOIC Analog Switch and Multiplexer IC 747-MC74HC4053ADWR2G
3-Ch SPDT Analog Mux/Demux, 120MHz, SOIC Product overview: MC74HC4053ADWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4053ADWR2G can be used for catalog matching and distributor lookup.

3-Ch SPDT Analog Mux/Demux, 120MHz, SOIC Product overview: MC74HC4053ADWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4053ADWR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4053ADWR2G
Analog Switches, Multiplexers, Demultiplexers MC74HC4053ADWR2G
3 Circuit IC Switch 2:1 100Ohm 16-SOIC

3 Circuit IC Switch 2:1 100Ohm 16-SOIC

Buy Now Datasheet
Analogue Mux/demux, 3 Ch, 2 Onsemi - 50AC6048 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 3 Ch, 2 Onsemi
50AC6048
Analogue Mux/demux, 3 Ch, 2 Onsemi 50AC6048
ANALOGUE MUX/DEMUX, 3 CH, 2:1, WSOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:WSOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 3 CH, 2:1, WSOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:WSOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADWR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4053ADWR2G
Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4053ADWR2G
IC MUX/DEMUX TRIPLE 2X1 16SOIC

IC MUX/DEMUX TRIPLE 2X1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74HC4053ADWR2GOSCT-ND 022775-MC74HC4053ADWR2G 747-MC74HC4053ADWR2G MC74HC4053ADWR2G 50AC6048 MC74HC4053ADWR2G
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADWR2G 120MHz SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 3 Ch, 2 Onsemi Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1 2x1
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 12 volts
Ron 100 ohms 100 ohms 190 ohms 10 ohms
Bandwidth 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
VCT -60 dB
Unlock Full Specs
to access all available technical data

Similar Products