onsemi 120MHz TSSOP Analog Switch and Multiplexer IC MC74HC4053ADTR2G

Description
120MHz Analog Mux/Demux, 3-Ch, SPDT, TSSOP-16 Product overview: MC74HC4053ADTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4053ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120MHz Analog Mux/Demux, 3-Ch, SPDT, TSSOP-16 Product overview: MC74HC4053ADTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4053ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120MHz TSSOP Analog Switch and Multiplexer IC
747-MC74HC4053ADTR2G
120MHz TSSOP Analog Switch and Multiplexer IC 747-MC74HC4053ADTR2G
120MHz Analog Mux/Demux, 3-Ch, SPDT, TSSOP-16 Product overview: MC74HC4053ADTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4053ADTR2G can be used for catalog matching and distributor lookup.

120MHz Analog Mux/Demux, 3-Ch, SPDT, TSSOP-16 Product overview: MC74HC4053ADTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4053ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4053ADTR2GOSDKR-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4053ADTR2GOSDKR-ND
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4053ADTR2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4053ADTR2GOSTR-ND
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4053ADTR2GOSCT-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4053ADTR2GOSCT-ND
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADTR2G - 022777-MC74HC4053ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADTR2G
022777-MC74HC4053ADTR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADTR2G 022777-MC74HC4053ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022777-MC74HC4053ADT R2G Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Channel Capacitance(CS off, CD off): 50pF Max Leakage Current (IS off): 100nA

Manufacturer: ON Semiconductor
Win Source Part Number: 022777-MC74HC4053ADTR2G
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 120MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Channel Capacitance(CS off, CD off): 50pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADTR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4053ADTR2G
Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4053ADTR2G
IC MUX/DEMUX TRIPLE 2X1 16TSSOP

IC MUX/DEMUX TRIPLE 2X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4053ADTR2G
Analog Switches, Multiplexers, Demultiplexers MC74HC4053ADTR2G
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

Buy Now Datasheet
Analogue Mux/demux, 3 Ch, 2 Onsemi - 50AC6047 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 3 Ch, 2 Onsemi
50AC6047
Analogue Mux/demux, 3 Ch, 2 Onsemi 50AC6047
ANALOGUE MUX/DEMUX, 3 CH, 2:1, TSSOP-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 3 CH, 2:1, TSSOP-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-MC74HC4053ADTR2G MC74HC4053ADTR2GOSDKR-ND 022777-MC74HC4053ADTR2G MC74HC4053ADTR2G MC74HC4053ADTR2G 50AC6047
Product Name 120MHz TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADTR2G Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 3 Ch, 2 Onsemi
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 12 volts
Bandwidth 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Min Operating Current 0.0400 mA
Power Dissipation 450 milliwatts
Unlock Full Specs
to access all available technical data