onsemi Logic IC MC74HC4053ADG

Description
ANALOG MUX/DEMUX TRIPLE 2 X 1 SOIC16; MULTIPLEXER CONFIGURATION:2:1; NO. OF CIRCUITS:3CIRCUITS; ON STATE RESISTANCE MAX:100OHM; SUPPLY VOLTAGE RANGE:2V TO 6V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:16PINS; PRODUCT RANGE:-; MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG MUX/DEMUX TRIPLE 2 X 1 SOIC16; MULTIPLEXER CONFIGURATION:2:1; NO. OF CIRCUITS:3CIRCUITS; ON STATE RESISTANCE MAX:100OHM; SUPPLY VOLTAGE RANGE:2V TO 6V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:16PINS; PRODUCT RANGE:-; MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 18717301 - Radwell International
Willingboro, NJ, United States
Logic IC
18717301
Logic IC 18717301
ANALOG MUX/DEMUX TRIPLE 2 X 1 SOIC16; MULTIPLEXER CONFIGURATION:2:1; NO. OF CIRCUITS:3CIRCUITS; ON STATE RESISTANCE MAX:100OHM; SUPPLY VOLTAGE RANGE:2V TO 6V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:16PINS; PRODUCT RANGE:-; MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ANALOG MUX/DEMUX TRIPLE 2 X 1 SOIC16; MULTIPLEXER CONFIGURATION:2:1; NO. OF CIRCUITS:3CIRCUITS; ON STATE RESISTANCE MAX:100OHM; SUPPLY VOLTAGE RANGE:2V TO 6V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:16PINS; PRODUCT RANGE:-; MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 18717301
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1460945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 74ABT00DB,118-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details