TRIPLE 2-CHANNEL, SGL ENDED MULTIPLEXER, PDSO16, SOIC-16 Product overview: MC74HC4053AD from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4053AD can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 100Ohm 16-SOIC
3 Circuit IC Switch 2:1 100Ohm 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74HC4053AD | MC74HC4053ADOS-ND | MC74HC4053AD |
| Product Name | Dual SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 6 volts | 2 to 6 volts | |
| Bandwidth | 120 MHz | 120 MHz | 120 MHz |
| Power Dissipation | 500 milliwatts | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | Rail/Tube | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |