2 Circuit IC Switch 4:1 100Ohm 16-PDIP
2 Circuit IC Switch 4:1 100Ohm 16-PDIP
IC MUX/DEMUX DUAL 4X1 16DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74HC4052ANGOS-ND | MC74HC4052ANG | MC74HC4052ANG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||
| Supply Voltage (VS) | 2 to 6 volts | ||
| Ron | 100 ohms | 100 ohms | 10 ohms |
| Bandwidth | 95 MHz | 95 MHz | 95 MHz |