IC MUX/DEMUX DUAL 4X1 16DIP Product overview: MC74HC4052AN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4052AN can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 208012-MC74HC4052AN
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 95MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-DIP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Channel Capacitance(CS off, CD off): 80pF
Max Leakage Current (IS off): 100nA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74HC4052AN | 208012-MC74HC4052AN |
| Product Name | Dual Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4052AN |
| Configuration | 4x1 | 4x1 |
| Ron | 1.00E-5 ohms | |
| Bandwidth | 95 MHz | 95 MHz |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |