2 Circuit IC Switch 4:1 100Ohm 16-SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
Analog Mux/Demux, 2-Ch, 95MHz, SOIC W Product overview: MC74HC4052ADWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 95MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4052ADWR2G
ANALOGUE MUX/DEMUX, 2 CH, 4:1, WSOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:WSOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
IC MUX/DEMUX DUAL 4X1 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74HC4052ADWR2GOSTR-ND | 747-MC74HC4052ADWR2G | 50AC6046 | MC74HC4052ADWR2G | MC74HC4052ADWR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 95MHz SOIC Analog Switch and Multiplexer IC | Analogue Mux/demux, 2 Ch, 4 Onsemi | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 12 volts | ||
| Ron | 100 ohms | 190 ohms | 100 ohms | 10 ohms | |
| Bandwidth | 95 MHz | 95 MHz | 95 MHz | 95 MHz | |
| VCT | -60 dB |