2 Circuit IC Switch 4:1 100Ohm 16-SOIC
Analog Mux/Demux IC, 2-Ch, 95MHz, SOIC Product overview: MC74HC4052ADWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 95MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4052ADWG can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
IC MUX/DEMUX DUAL 4X1 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74HC4052ADWGOS-ND | 747-MC74HC4052ADWG | MC74HC4052ADWG | MC74HC4052ADWG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 95MHz SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 100 ohms | 100 ohms | 10 ohms | |
| Bandwidth | 95 MHz | 95 MHz | 95 MHz | 95 MHz |
| VCT | -60 dB |