Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 23AC6910 |
| Product Name | Multiplexer Configuration Onsemi |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 2 to 12 volts |
| Ron | 190 ohms |