4-Channel Analog Mux/Demux IC, SOIC, 95MHz, 80R Product overview: MC74HC4052ADG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 95MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 95MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4052ADG can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
Analogue Multiplexer / Demultiplexer, 4:1, 2, 190 ohm, 2V to 6V, SOIC, 16 RoHS Compliant: Yes
IC MUX/DEMUX DUAL 4X1 16SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74HC4052ADG | MC74HC4052ADGOS-ND | 92K7053 | MC74HC4052ADG | MC74HC4052ADG |
| Product Name | Quad 95MHz SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analogue Multiplexer / Demultiplexer, 4 Onsemi | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | |||
| Bandwidth | 95 MHz | 95 MHz | 95 MHz | 95 MHz | |
| Min Operating Current | 0.0400 mA | ||||
| Power Dissipation | 500 milliwatts |