onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC4051AN MC74HC4051AN

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028324-MC74HC4051AN Packaging: Bulk Termination: Through Hole Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 3 Bandwidth: 80 MHz Resistance: 190 Ω Number of Channels: 1 Number of Pins: 16 Number of Outputs: 8 Propagation Delay: 40 ns Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: DIP Alternative Parts (Cross-Reference): CD74HC4051QPWRQ1; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 750 mW Max Output Current: 25 mA Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 245 ns Logic Function: Demultiplexer, Multiplexer Turn-Off Delay Time: 160 ns Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 1 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028324-MC74HC4051AN Packaging: Bulk Termination: Through Hole Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 3 Bandwidth: 80 MHz Resistance: 190 Ω Number of Channels: 1 Number of Pins: 16 Number of Outputs: 8 Propagation Delay: 40 ns Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: DIP Alternative Parts (Cross-Reference): CD74HC4051QPWRQ1; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 750 mW Max Output Current: 25 mA Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 245 ns Logic Function: Demultiplexer, Multiplexer Turn-Off Delay Time: 160 ns Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 1 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC4051AN - 1028324-MC74HC4051AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC4051AN
1028324-MC74HC4051AN
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC4051AN 1028324-MC74HC4051AN
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028324-MC74HC4051AN Packaging: Bulk Termination: Through Hole Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 3 Bandwidth: 80 MHz Resistance: 190 Ω Number of Channels: 1 Number of Pins: 16 Number of Outputs: 8 Propagation Delay: 40 ns Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: DIP Alternative Parts (Cross-Reference): CD74HC4051QPWRQ1; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 750 mW Max Output Current: 25 mA Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 245 ns Logic Function: Demultiplexer, Multiplexer Turn-Off Delay Time: 160 ns Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 1 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028324-MC74HC4051AN
Packaging: Bulk
Termination: Through Hole
Number of Circuits: 1
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 3
Bandwidth: 80 MHz
Resistance: 190 Ω
Number of Channels: 1
Number of Pins: 16
Number of Outputs: 8
Propagation Delay: 40 ns
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: DIP
Alternative Parts (Cross-Reference): CD74HC4051QPWRQ1;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Power Dissipation: 750 mW
Max Output Current: 25 mA
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 245 ns
Logic Function: Demultiplexer, Multiplexer
Turn-Off Delay Time: 160 ns
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 1 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1028324-MC74HC4051AN
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC4051AN
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F251ADM - Rochester Electronics
Specs
Output Characteristics Complementary Output
Package Type DIP; CDIP
Logic Family TTL
View Details
3 suppliers
 - 74LV4052DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; SSOP16
Logic Family CMOS
View Details