onsemi 80MHz 1V 6V TSSOP Analog Switch and Multiplexer IC MC74HC4051ADTG

Description
8-Ch Analog Mux/Demux, 80MHz, 1V-6V, TSSOP-16 Product overview: MC74HC4051ADTG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 1V, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 1V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4051ADTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch Analog Mux/Demux, 80MHz, 1V-6V, TSSOP-16 Product overview: MC74HC4051ADTG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 1V, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 1V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4051ADTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80MHz 1V 6V TSSOP Analog Switch and Multiplexer IC
747-MC74HC4051ADTG
80MHz 1V 6V TSSOP Analog Switch and Multiplexer IC 747-MC74HC4051ADTG
8-Ch Analog Mux/Demux, 80MHz, 1V-6V, TSSOP-16 Product overview: MC74HC4051ADTG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 1V, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 1V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4051ADTG can be used for catalog matching and distributor lookup.

8-Ch Analog Mux/Demux, 80MHz, 1V-6V, TSSOP-16 Product overview: MC74HC4051ADTG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 1V, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 1V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4051ADTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADTGOS-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ADTGOS-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADTGOS-ND
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 1869091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1869091
Multiplexer & Demultiplexer ICs 1869091
ON Semiconductor, MC74HC4051ADTG

ON Semiconductor, MC74HC4051ADTG

Supplier's Site
Multiplexer & Demultiplexer ICs - 1869761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1869761
Multiplexer & Demultiplexer ICs 1869761
ON Semiconductor, MC74HC4051ADTG

ON Semiconductor, MC74HC4051ADTG

Supplier's Site
Multiplexer & Demultiplexer ICs - 1869761P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1869761P
Multiplexer & Demultiplexer ICs 1869761P
ON Semiconductor, MC74HC4051ADTG

ON Semiconductor, MC74HC4051ADTG

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADTG - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ADTG
Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADTG
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ADTG
Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADTG
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

Buy Now Datasheet
Analogue Mux/demux, 8 Onsemi - 50AC6043 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Onsemi
50AC6043
Analogue Mux/demux, 8 Onsemi 50AC6043
ANALOGUE MUX/DEMUX, 8:1, 190R, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V, 2V to 12V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 8:1, 190R, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V, 2V to 12V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Mux/dmux, 8 X 1, Tssop-16; Multiplexer Configuration Onsemi - 42K0886 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mux/dmux, 8 X 1, Tssop-16; Multiplexer Configuration Onsemi
42K0886
Analog Mux/dmux, 8 X 1, Tssop-16; Multiplexer Configuration Onsemi 42K0886
ANALOG MUX/DMUX, 8 X 1, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V, 2V to 12V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes

ANALOG MUX/DMUX, 8 X 1, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V, 2V to 12V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-MC74HC4051ADTG MC74HC4051ADTGOS-ND 1869091 1869761P MC74HC4051ADTG MC74HC4051ADTG 50AC6043
Product Name 80MHz 1V 6V TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 8 Onsemi
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 12 volts
Bandwidth 80 MHz 80 MHz 80 MHz 80 MHz
Min Operating Current 0.0400 mA
Power Dissipation 450 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT139SJ - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dual Analog Switch and Multiplexer IC - 743-74HC253D,652 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details