onsemi Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADR2G

Description
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ADR2GOSCT-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADR2GOSCT-ND
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ADR2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADR2GOSTR-ND
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ADR2GOSDKR-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADR2GOSDKR-ND
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADR2G - 022773-MC74HC4051ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADR2G
022773-MC74HC4051ADR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADR2G 022773-MC74HC4051ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022773-MC74HC4051ADR 2G Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 80MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Channel Capacitance(CS off, CD off): 130pF Max Leakage Current (IS off): 200nA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022773-MC74HC4051ADR2G
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 80MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Channel Capacitance(CS off, CD off): 130pF
Max Leakage Current (IS off): 200nA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
80MHz 6V SOIC Analog Switch and Multiplexer IC
747-MC74HC4051ADR2G
80MHz 6V SOIC Analog Switch and Multiplexer IC 747-MC74HC4051ADR2G
8-Ch Analog Mux/Demux, 80MHz, SOIC, 1-6V Product overview: MC74HC4051ADR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4051ADR2G can be used for catalog matching and distributor lookup.

8-Ch Analog Mux/Demux, 80MHz, SOIC, 1-6V Product overview: MC74HC4051ADR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4051ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ADR2G
Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADR2G
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ADR2G
Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADR2G
Circuit IC Switch

Circuit IC Switch

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ADR2G
Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADR2G
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Analog Mux/dmux, 8 X 1, Soic-16; Multiplexer Configuration Onsemi - 84K8780 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mux/dmux, 8 X 1, Soic-16; Multiplexer Configuration Onsemi
84K8780
Analog Mux/dmux, 8 X 1, Soic-16; Multiplexer Configuration Onsemi 84K8780
ANALOG MUX/DMUX, 8 X 1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V, 2V to 12V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOG MUX/DMUX, 8 X 1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V, 2V to 12V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74HC4051ADR2GOSCT-ND 022773-MC74HC4051ADR2G 747-MC74HC4051ADR2G MC74HC4051ADR2G MC74HC4051ADR2G MC74HC4051ADR2G 84K8780
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADR2G 80MHz 6V SOIC Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analog Mux/dmux, 8 X 1, Soic-16; Multiplexer Configuration Onsemi
Configuration 8x1 8x1
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 12 volts
Ron 100 ohms 10 ohms 100 ohms 190 ohms
Bandwidth 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
CD4066B CMOS Quad Bilateral Switch - CD4066BEE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
3 suppliers
Automotive SOIC Analog Switch and Multiplexer IC - 743-74HC138D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers