onsemi Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADG

Description
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADGOS-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ADGOS-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADGOS-ND
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 1784702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1784702
Multiplexer & Demultiplexer ICs 1784702
MC74HC4051ADG, LOG CMOS MLTIPLXR 8CHAN

MC74HC4051ADG, LOG CMOS MLTIPLXR 8CHAN

Supplier's Site
Singapore, Singapore
80MHz 6V SOIC Analog Switch and Multiplexer IC
747-MC74HC4051ADG
80MHz 6V SOIC Analog Switch and Multiplexer IC 747-MC74HC4051ADG
8:1 Analog Mux/Demux IC, 80MHz, 1-6V, SOIC Product overview: MC74HC4051ADG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4051ADG can be used for catalog matching and distributor lookup.

8:1 Analog Mux/Demux IC, 80MHz, 1-6V, SOIC Product overview: MC74HC4051ADG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4051ADG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ADG
Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADG
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADG - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ADG
Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADG
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet
Analogue Mux/demux, 8 Onsemi - 81Y6663 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Onsemi
81Y6663
Analogue Mux/demux, 8 Onsemi 81Y6663
ANALOGUE MUX/DEMUX, 8:1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V, 2V to 12V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 8:1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V, 2V to 12V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74HC4051ADGOS-ND 1784702 747-MC74HC4051ADG MC74HC4051ADG MC74HC4051ADG 81Y6663
Product Name Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs 80MHz 6V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 8 Onsemi
Configuration 8x1 8x1; Single 8:1
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 12 volts
Ron 100 ohms 100 ohms 10 ohms 190 ohms
Bandwidth 80 MHz 80 MHz 80 MHz 80 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905554P - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 6
View Details
16-channel analog multiplexer/demultiplexer - 74HC4067PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
7 suppliers
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292GRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details