PHASE LOCKED LOOP, PDIP16, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DIP-16 Product overview: MC74HC4046ANG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC74HC4046ANG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1219522-MC74HC4046AN
Series: 74HC
Packaging: Tube
Type: Phase Lock Loop (PLL)
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Frequency - Max: 13MHz
Number of Circuits: 1
Operating Supply Voltage: 3 V ~ 6 V
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: MC74HC4046
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): MC74HC4046AN; CD74HC4046AE;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Quantity per package: 500
"Phase Lock Loop (PLL) IC 13MHz 1 16-DIP (0.300"", 7.62mm)"
IC PHASE LOCKED LOOP 16-DIP
IC PHASE LOCKED LOOP 16-DIP
Phase Lock Loop (PLL) IC 13MHz 1 16-DIP (0.300", 7.62mm)
IC PHASE LOCK LOOP 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 728-MC74HC4046ANG | 1219522-MC74HC4046ANG | MC74HC4046ANGOS-ND | MC74HC4046ANG | MC74HC4046ANG | MC74HC4046ANG | MC74HC4046ANG |
| Product Name | DIP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ANG | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Rail/Tube | DIP | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | DIP; Through Hole | Through Hole | DIP; 16-DIP (0.300\", 7.62mm) | |
| Frequency | 13 MHz | 13 MHz | 13 MHz | 13 MHz | 13 MHz | 13 MHz | 13 MHz |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS |