"Phase Lock Loop (PLL) IC 13MHz 1 16-SOIC (0.209"", 5.30mm Width)"
PHASE LOCKED LOOP, PDSO16, HALOGEN FREE AND ROHS COMPLIANT, SOEIAJ-16 Product overview: MC74HC4046AFG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC74HC4046AFG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1219520-MC74HC4046AF
Packaging: Tube
Type: Phase Lock Loop (PLL)
Mounting Style: SMD
Frequency - Max: 13MHz
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 16-SOEIAJ
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: MC74HC4046A
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 6V
IC PHASE LOCKED LOOP 16-SOEIAJ
IC PHASE LOCK LOOP 16SOEIAJ
Phase Lock Loop (PLL) IC 13MHz 1 16-SOIC (0.209", 5.30mm Width)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | MC74HC4046AFGOS-ND | 728-MC74HC4046AFG | 1219520-MC74HC4046AFG | MC74HC4046AFG | MC74HC4046AFG | MC74HC4046AFG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046AFG | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | ||
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; SOIC; "16-SOIC (0.209"", 5.30mm Width)" | Surface Mount | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; 16-SOIC (0.209\", 5.30mm Width) | |
| Supply Voltage | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts |