PHASE LOCKED LOOP, PDSO16, HALOGEN FREE AND ROHS COMPLIANT, SOEIAJ-16 Product overview: MC74HC4046AFELG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC74HC4046AFELG can be used for catalog matching and distributor lookup.
"Phase Lock Loop (PLL) IC 13MHz 1 16-SOIC (0.209"", 5.30mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 119951-MC74HC4046AFE
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 3 V to 6 V
Maximum Input Frequency: 13MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Phase Lock Loop (PLL) IC 13MHz 1 16-SOIC (0.209", 5.30mm Width)
IC PHASE LOCKED LOOP 16SOEIAJ
IC PHASE LOCK LOOP 16SOEIAJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 728-MC74HC4046AFELG | MC74HC4046AFELGOSTR-ND | 119951-MC74HC4046AFELG | MC74HC4046AFELG | MC74HC4046AFELG | MC74HC4046AFELG |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046AFELG | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; SOIC; "16-SOIC (0.209"", 5.30mm Width)" | Surface Mount; 16-SOEIAJ | Surface Mount; SOIC; 16-SOIC (0.209\", 5.30mm Width) | Surface Mount; Surface Mount | SOIC |
| Frequency | 13 MHz | 13 MHz | 13 MHz | 13 MHz | 13 MHz | 13 MHz |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS |