Manufacturer: ON Semiconductor
Win Source Part Number: 1219519-MC74HC4046AF
Series: 74HC
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Frequency - Max: 13MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 6 V
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: MC74HC4046
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): MC74HC4046AF; MC74HC4046ADG; MC74HC4046ADR2G;
Introduction Date: March 28, 2000
Country of Origin: Israel
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
PHASE LOCKED LOOP, PDSO16, SOEIAJ-16 Product overview: MC74HC4046AFEL from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC74HC4046AFEL can be used for catalog matching and distributor lookup.
"Phase Lock Loop (PLL) IC 13MHz 1 16-SOIC (0.209"", 5.30mm Width)"
IC PHASE LOCK LOOP CMOS 16SOEIAJ
Phase Lock Loop (PLL) IC 13MHz 1 16-SOIC (0.209", 5.30mm Width)
IC PHASE LOCK LOOP 16SOEIAJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 1219519-MC74HC4046AFEL | 728-MC74HC4046AFEL | MC74HC4046AFELOS-ND | MC74HC4046AFEL | MC74HC4046AFEL | MC74HC4046AFEL |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046AFEL | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | ||
| Bus Interface | CMOS; CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount | Tape and Reel | Surface Mount; SOIC; "16-SOIC (0.209"", 5.30mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC |
| Supply Voltage | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts |