onsemi TSSOP Clock and Timing IC MC74HC4046ADTR2G

Description
Phase Locked Loop, TSSOP-16, 2500-REEL Product overview: MC74HC4046ADTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC74HC4046ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Phase Locked Loop, TSSOP-16, 2500-REEL Product overview: MC74HC4046ADTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC74HC4046ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Clock and Timing IC
728-MC74HC4046ADTR2G
TSSOP Clock and Timing IC 728-MC74HC4046ADTR2G
Phase Locked Loop, TSSOP-16, 2500-REEL Product overview: MC74HC4046ADTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC74HC4046ADTR2G can be used for catalog matching and distributor lookup.

Phase Locked Loop, TSSOP-16, 2500-REEL Product overview: MC74HC4046ADTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC74HC4046ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC74HC4046ADTR2GOSTR-ND
Clock Generators, PLLs, Frequency Synthesizers MC74HC4046ADTR2GOSTR-ND
IC PHASE LOCKED LOOP 16TSSOP

IC PHASE LOCKED LOOP 16TSSOP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2G - 1219518-MC74HC4046ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2G
1219518-MC74HC4046ADTR2G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2G 1219518-MC74HC4046ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219518-MC74HC4046AD TR2G Series: 74HC Type: Phase Lock Loop (PLL) Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 13MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 6 V Input: CMOS Output: CMOS PLL: Yes Divider/Multiplier: No/No Family Name: MC74HC4046 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MC74HC4046ADTELG; MC74HC4046ADTG; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 1219518-MC74HC4046ADTR2G
Series: 74HC
Type: Phase Lock Loop (PLL)
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 13MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 6 V
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Family Name: MC74HC4046
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MC74HC4046ADTELG; MC74HC4046ADTG;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Israel, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC74HC4046ADTR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC74HC4046ADTR2G
IC PHASE LOCKED LOOP 16TSSOP

IC PHASE LOCKED LOOP 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC74HC4046ADTR2G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC74HC4046ADTR2G
IC PHASE LOCKED LOOP 16TSSOP

IC PHASE LOCKED LOOP 16TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC74HC4046ADTR2G
Clock Generators, PLLs, Frequency Synthesizers MC74HC4046ADTR2G
Phase Lock Loop (PLL) IC 13MHz 1 16-TSSOP (0.173", 4.40mm Width)

Phase Lock Loop (PLL) IC 13MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC74HC4046ADTR2G
Clock Generators, PLLs, Frequency Synthesizers MC74HC4046ADTR2G
Phase Lock Loop (PLL) IC 13MHz 1 16-TSSOP (0.173", 4.40mm Width)

Phase Lock Loop (PLL) IC 13MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number 728-MC74HC4046ADTR2G MC74HC4046ADTR2GOSTR-ND 1219518-MC74HC4046ADTR2G MC74HC4046ADTR2G MC74HC4046ADTR2G MC74HC4046ADTR2G
Product Name TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2G Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features / Standards RoHS Lead-Free RoHS
Device Type Clock Generator Clock Generator Clock Generator Phase Lock Loop (PLL); Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS CMOS; CMOS
Unlock Full Specs
to access all available technical data