onsemi Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2 MC74HC4046ADTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219517-MC74HC4046AD TR2 Series: 74HC Packaging: Reel - TR Type: Phase Lock Loop (PLL) Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 13MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 6 V Input: CMOS Output: CMOS PLL: Yes Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: MC74HC4046 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MC74HC4046ADT; CD74HC4046APWT; CD74HC4046APWR; Introduction Date: March 28, 2000 Country of Origin: Israel Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219517-MC74HC4046AD TR2 Series: 74HC Packaging: Reel - TR Type: Phase Lock Loop (PLL) Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 13MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 6 V Input: CMOS Output: CMOS PLL: Yes Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: MC74HC4046 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MC74HC4046ADT; CD74HC4046APWT; CD74HC4046APWR; Introduction Date: March 28, 2000 Country of Origin: Israel Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2 - 1219517-MC74HC4046ADTR2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2
1219517-MC74HC4046ADTR2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2 1219517-MC74HC4046ADTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219517-MC74HC4046AD TR2 Series: 74HC Packaging: Reel - TR Type: Phase Lock Loop (PLL) Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 13MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 6 V Input: CMOS Output: CMOS PLL: Yes Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: MC74HC4046 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MC74HC4046ADT; CD74HC4046APWT; CD74HC4046APWR; Introduction Date: March 28, 2000 Country of Origin: Israel Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: ON Semiconductor
Win Source Part Number: 1219517-MC74HC4046ADTR2
Series: 74HC
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 13MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 6 V
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: MC74HC4046
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MC74HC4046ADT; CD74HC4046APWT; CD74HC4046APWR;
Introduction Date: March 28, 2000
Country of Origin: Israel
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
TSSOP Clock and Timing IC
728-MC74HC4046ADTR2
TSSOP Clock and Timing IC 728-MC74HC4046ADTR2
PHASE LOCKED LOOP, PDSO16, LEAD FREE, TSSOP-16 Product overview: MC74HC4046ADTR2 from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC74HC4046ADTR2 can be used for catalog matching and distributor lookup.

PHASE LOCKED LOOP, PDSO16, LEAD FREE, TSSOP-16 Product overview: MC74HC4046ADTR2 from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC74HC4046ADTR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2OS-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC74HC4046ADTR2OS-ND
Clock Generators, PLLs, Frequency Synthesizers MC74HC4046ADTR2OS-ND
"Phase Lock Loop (PLL) IC 13MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Phase Lock Loop (PLL) IC 13MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC74HC4046ADTR2
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC74HC4046ADTR2
IC PHASE LOCK LOOP CMOS 16TSSOP

IC PHASE LOCK LOOP CMOS 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC74HC4046ADTR2
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC74HC4046ADTR2
IC PHASE LOCK LOOP 16TSSOP

IC PHASE LOCK LOOP 16TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC74HC4046ADTR2
Clock Generators, PLLs, Frequency Synthesizers MC74HC4046ADTR2
Phase Lock Loop (PLL) IC 13MHz 1 16-TSSOP (0.173", 4.40mm Width)

Phase Lock Loop (PLL) IC 13MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number 1219517-MC74HC4046ADTR2 728-MC74HC4046ADTR2 MC74HC4046ADTR2OS-ND MC74HC4046ADTR2 MC74HC4046ADTR2 MC74HC4046ADTR2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTR2 TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Phase Lock Loop (PLL); Clock Generator
Bus Interface CMOS; CMOS CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount Tape and Reel Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount SSOP Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 6 volts 3 to 6 volts 3 to 6 volts 3 to 6 volts
Unlock Full Specs
to access all available technical data