IC PHASE LOCKED LOOP 16-TSSOP
Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1077821-MC74HC4046AD
Number of Circuits: 1
Mounting: SMD (SMT)
Frequency: 13 MHz
Number of Elements: 1
Input: CMOS
PLL: Yes
Number of Pins: 16
Categories: Clock/Timing - Clock Generators,PLLs,Freq
Case / Package: TSSOP
Max Frequency: 13 MHz
Alternative Parts (Cross-Reference): CD74HC4046APWR; CD74HC4046APW; CD4046BPW; CD4046BPWR; CD4046BPWG4; CY24206ZXC-4;
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Nominal Supply Current: 1 µA
Phase Locked Loop, TSSOP-16, 96-TUBE Product overview: MC74HC4046ADTG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC74HC4046ADTG can be used for catalog matching and distributor lookup.
IC PHASE LOCKED LOOP 16-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks |
| Product Number | MC74HC4046ADTG-ND | 1077821-MC74HC4046ADTG | 728-MC74HC4046ADTG | MC74HC4046ADTG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADTG | TSSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | |
| Bus Interface | CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; TSSOP | Rail/Tube | SSOP |
| Supply Voltage | 3 to 6 volts | 2 to 6 volts | 3 to 6 volts |