"Phase Lock Loop (PLL) IC 13MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Phase Locked Loop, SOIC 16 LEAD, 48-TUBE Product overview: MC74HC4046ADG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC74HC4046ADG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 116892-MC74HC4046ADG
Packaging: Tube/Rail
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 6 V
Maximum Input Frequency: 13MHz
Alternative Parts (Cross-Reference): MC74HC4046AFEL; MC74HC4046AF; MC74HC4046ADG; MC74HC4046ADR2G;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Motor Drive & Control, Industrial
Quantity per package: 48
IC PHASE LOCKED LOOP 16-SOIC
Phase Lock Loop (PLL) IC 13MHz 1 16-SOIC (0.154", 3.90mm Width)
IC PHASE LOCKED LOOP 16-SOIC
IC PHASE LOCK LOOP 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | MC74HC4046ADGOS-ND | 728-MC74HC4046ADG | 116892-MC74HC4046ADG | MC74HC4046ADG | MC74HC4046ADG | MC74HC4046ADG | MC74HC4046ADG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046ADG | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | ||
| Bus Interface | CMOS | CMOS; CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount; 16-SOIC | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts |