Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDIP16
Manufacturer: ON Semiconductor
Win Source Part Number: 1219514-MC74HC4040AN
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 12
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Part Status: Obsolete(EOL)
Family Name: MC74HC4040
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): HD74HC4040P; SN74HC4040N3; 74HC4040P-E;
Introduction Date: May 11, 2000
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
CMOS Logic, 12-Stage Binary Ripple Counter, PDIP16, Pb-Free
IC COUNTER RIPPLE 12STAGE 16DIP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP
IC BINARY COUNTER 12-BIT 16DIP
| DigiKey | Rochester Electronics | Win Source Electronics | Allied Electronics, Inc. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74HC4040ANGOS-ND | MC74HC4040ANG | 1219514-MC74HC4040ANG | 70099943 | MC74HC4040ANG | MC74HC4040ANG | MC74HC4040ANG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC74HC4040ANG | CMOS Logic, 12-Stage Binary Ripple Counter, PDIP16, Pb-Free | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Type | MOD-N | ||||||
| Counter Category | Asynchronous | Synchronous; Asynchronous | |||||
| Counter Direction | UP | UP | |||||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; DIP16 | DIP | PDIP | DIP; 16-DIP (0.300", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) |