onsemi Logic - Logic - Counters, Dividers - MC74HC4040AFG MC74HC4040AFG

Description
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet
Description
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC4040AFG - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - MC74HC4040AFG - 926297-MC74HC4040AFG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC4040AFG
926297-MC74HC4040AFG
Logic - Logic - Counters, Dividers - MC74HC4040AFG 926297-MC74HC4040AFG
Manufacturer: ON Semiconductor Win Source Part Number: 926297-MC74HC4040AFG Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOEIAJ Package: Tube Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC4040 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926297-MC74HC4040AFG
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOEIAJ
Package: Tube
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC4040
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOEIAJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Counters, Dividers - MC74HC4040AFG-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC74HC4040AFG-ND
Counters, Dividers MC74HC4040AFG-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOEIAJ

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOEIAJ

Buy Now Datasheet
Counters, Dividers - MC74HC4040AFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC4040AFG
Counters, Dividers MC74HC4040AFG
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOEIAJ

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOEIAJ

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74HC4040AFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74HC4040AFG
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74HC4040AFG
IC BINARY COUNTR 12BIT 16SOEIAJ

IC BINARY COUNTR 12BIT 16SOEIAJ

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC74HC4040AFG 926297-MC74HC4040AFG MC74HC4040AFG-ND MC74HC4040AFG MC74HC4040AFG
Product Name Logic - Logic - Counters, Dividers - MC74HC4040AFG Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous; Asynchronous Asynchronous
Counter Direction UP UP
Package Type SOP; SOP16 SOIC; 16-SOEIAJ SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs - 83025022A - Texas Instruments
Specs
Output Characteristics 3-State
Counter Category Synchronous
Counter Direction Bidirectional
View Details
4 suppliers
Counter ICs - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS; HCT
Number of Pins 16
View Details
Logic - Counters, Dividers - 74AC191MTC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 133 MHz
View Details
Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details